Chromebook 14 G4 (ENERGY STAR)

Chromebook laptops

With the HP Chromebook running lightning-fast Chrome OS, the best of Google is at hand on a colorfully sleek and stylish notebook.

Manufacturer Part Number
T4M33UT#ABA
EAN/UPC
0889894582386,889894582386
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features:
Operating system:

  • Chrome OS™
Processor family:
  • Intel® Celeron® processor
Processor:
  • Intel® Celeron® N2840 with Intel HD Graphics (2.16 GHz, up to 2.58 GHz, 1 MB cache, 2 cores)
Chipset:
  • Chipset is integrated with processor
Environmental:
  • Low halogen
Dimensions and weight:
Dimensions (W x D x H):
  • 13.54 x 9.44 x 0.7 in (34.4 x 24 x 1.78 cm)
Weight:
  • Starting at 3.78 lb (Starting at 1.71 kg) (Weight will vary by configuration.)
Memory:
Memory:
  • 4 GB DDR3-1600 SDRAM (1 x 4 GB)
Storage:
Internal drive:
  • 32 GB eMMC
Cloud service:
  • 100 GB Google Drive™ (2-year subscription included) 3 
Display and graphics:
Display:
  • 14" diagonal HD SVA anti-glare flat LED-backlit (1366 x 768)
Graphics:
  • Intel® HD Graphics
Expansion features:
Ports:
  • 1 USB 3.0
  • 2 USB 2.0
  • 1 HDMI
  • 1 headphone/microphone combo jack
  • 1 4.5 mm AC power connector (HDMI cable sold separately)
Expansion slots:
  • 1 multi-format digital media reader (Supports micro SD, SDHC, SDXC up to UHS-1.)
Audio:
  • HD audio
  • Dual speakers
  • Headphone/microphone combo jack
  • Single digital microphone with echo cancellation and noise suppression
Camera:
  • HD webcam
Keyboard:
  • Full-sized textured black island-style keyboard
Communications:
Wireless:
  • 802.11a/b/g/n/ac (2x2) Wi-Fi and Bluetooth® 4.0 combo
Power and operating requirements:
Power supply:
  • 45 W Smart AC adapter
  • 65 W EM Smart AC adapter (China and India only)
Battery type:
  • 3-cell, 37 WHr Li-ion
Battery life:
  • 3-cell, 37 WHr models with 4 GB memory: up to 8 hours and 15 minutes
Security management:
Security management:
  • TPM 1.2 Embedded Security Chip
  • Security lock slot (lock must be purchased separately)
  • Sign-in with your Google credentials
What's included:
Warranty:
  • HP Elite Support with limited 1-year standard parts and labour (1/1/0) warranty
  • Terms and conditions vary by country
  • Certain restrictions and exclusions apply.