Enjoy a clear screen in brightly lit indoor areas, even near windows, with this anti-glare filter for 22" wide-screen monitors (16:10 aspect ratio). It diffuses light so your screen is easier to see in challenging and changing indoor lighting conditions. Behind its simplicity is a powerful combination of optical science and sheer ingenuity you've come to expect from 3M. This anti-glare solution helps protect your screen and improve your view in indoor bright or challenging lighting conditions. Amazing optical technology from 3M diffuses mirrorlike reflections to help keep what's on your screen clear and visible while providing a layer of protection from dust and scratches.
Note:
Specifications
Anti-Glare: Yes
Anti-Reflective: No
Aspect Ratio: 16:10
Catalog Number: AG220W1B
Color: Clear
Device Type: Monitors
Display Diagonal: 22"
Durable Screen Protection: Yes
Filter Type: Frameless
Reduces Glare: Yes
Scratch Resistant: Yes
Screen Format: Widescreen
Touch Compatibility: Touch
Viewing Area Dimensions (width x height): 474 mm x 266 mm
Viewing Area Dimensions - Metric (width x height): 18 11/16" x 11 11/16"
Warranty Period: Limited 1-year warranty