SmartOffice PS3060U Document Scanner

Reliable and cost effective document scanner

The Plustek SmartOffice PS 3060U is a 30 page per minute, duplex document scanner. With ultrasonic misfeed detection it ensures all of your critical documents are imaged correctly. The SmartOffice PS3060U document scanner is designed with the image quality, paper handling and reliability required by the most demanding business users but at a price point attractive to SMB and SOHO users. The small size and footprint of the SmartOffice PS3060U make it appropriate for small business, office, front desk or portable scanning tasks.

Manufacturer Part Number
783064426312
EAN/UPC
0783064426312,783064426312
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Scanner Type: Duplex

Light Source: LED

Optical Resolution: 600 dpi

Hardware Resolution: 600 x 600 dpi

ADF Capacity:
  • 1. 50 sheets (A4/ Letter, 70 g/m² or 18 Lbs), Max. thickness under 5mm (0.2").
  • 2. 20 sheets (Business Cards).
  • 3. Plastic Card, Max. thickness under 1.2 mm.
  • Note: Maximum ADF capacity varies, depending upon paper weight.

Scanning Speed ( ADF ):

  • 30 ppm/ 60 ipm (Grayscale mode, 200 dpi, A4 Portrait)
  • 30 ppm/ 60 ipm (B&W mode, 200 dpi, A4 Portrait)
  • 20 ppm/ 40 ipm (Color mode, 200 dpi, A4 Portrait)
  • Note: Results may vary depending upon your scanning application, computer processor and system memory.

Scanning Area (W x L):

  • Max: 216 x 5080 mm (8.5” x 200”)
  • Min: 13.2 x 13.2 mm (0.52” x 0.52”)

Acceptable Paper Sizes (W x L):

  • Max: 220 x 5080 mm (8.66” x 200”)
  • Min: 53 x 53 mm (2.1” x 2.1”)

Acceptable Paper Weight (Thickness): 50 to 105 g/m² (14 to 28 Lbs)

Multi-feed Detection: With ultrasonic technology

Daily Duty Scan ( Sheets ): 4,000

Roller Lifetime (Scans): 300,000

Pad Lifetime (Scans): 50,000

Action Button:

  • 3 Buttons: Up, Down, Scan.
  • 9 Function Keys: Scan, PDF, OCR, File, E-Mail, Copy, BCR, FTP, DI Capture.
  • All Customizable.

Power Supply: 24 Vdc/ 0.75 A

Interface: USB 2.0

Net Weight: 1.66 Kgs (3.66 Lbs)

Dimensions (W x D x H): 263 x 128 x 148 mm (10.36" x 5.02" x 5.83")

Protocol: TWAIN Compliant

OS: Windows XP / Vista / 7 / 8 / 10