DisplayPort to DVI Adapter

The j5create’s DisplayPort adapters allow you to quickly and easily connect your Mac or PC to an external monitor, HDTV, projector or other display device using a VGA, DVI, or HDMI input.

Manufacturer Part Number
JDA134
EAN/UPC
4712795080605
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface

Host Interface: DisplayPort Male Connector
Video & Audio Interface: DVI Female Connector

Physical Specifications

Housing Material: Plastic

Dimensions

Main body: 45(W) x 45(H) x 15(D) inch
Cable length: 90 mm
Weight: Approximately 49.5 g