JUE302 Wireless N300 Dual Band USB Adapter

j5create’s Wireless N300 Dual Band JUE302 is a 300Mbps dual-band wireless network card. It supports both2.4GHz and 5GHz bands, in full compliance with the IEEE802.11nand 802.11a/b/g standards. The JUE302 uses the latest wireless transmission technology, with auto-sensing and auto-negotiating to determine the connection speed of either 10, 100 or 1000 Mbps. The wireless signal is more stable with a consistent speed. The 5GHz working band helps to avoid signal interference, and provides you witha more seamless wireless environment. TheJUE302 uses 2 × 2 MIMO (Multiple Input Multiple Output) architecture. The two external omni-directional 3dbi gain antennas greatly enhance its wireless reception capabilities and the stability of the wireless signals.

Manufacturer Part Number
JUE302
EAN/UPC
0847626001093,847626001093
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Protocol standards: IEEE 802.11n;IEEE 802.11g ;IEEE 802.11b;IEEE 802.11a
Interface: USB 2.0
Transmission rate:

  • 11b: 1 / 2 / 5.5 / 11 Mbps
  • 11g: 6 / 9 / 12 / 18 / 24 / 36 / 48 / 54 Mbps
  • 11a: 6M, 20M, 54M
  • 11n: up to 300 Mbps
  • 11n: up to 300 Mbps
Frequency range:
  • 2.412 ~ 2.4835 GHz
  • 5.18 ~ 5.825 GHz
Operating Channels:
  • 1 ~ 14 (2.4G)
  • 36-165 (5G)
Transmit power: 18 dBm (max)
Encryption:
  • WPA/WPA2 / WPA-WPA2 / 802.1x
  • 64 / 128 bit WEP encryption
  • WPS (PIN, PBC)
Antenna: External two omni-directional 3dbi gain antenna
Power Mode: <=2.5W
Housing Material: ABS
Dimensions: 78.5(W) X 25.7(H) X 10.5(D) mm
Weight: Approximately 36 g