JUE301 Wireless 11N USB Mini Adapter

j5create’s Wireless 11N USB mini Adapter JUE301 is a 150M wireless card. It supportsthe 2.4GHz band, in full compliance with the IEEE802.11n standard and 802.11b/g standards. The j5createwireless 11N USB mini adaptercomes in a convenient compact size with a USB interface and reliable Wi-Fi. The MAC / BBP / RF controller and high-gain power amplifier provide excellent performance. With its sleek, stylish appearance, the wireless 11N USB mini adapter is suitable for use by students, business professionals and in the home.

Manufacturer Part Number
JUE301
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Protocol standards: IEEE 802.11n ;IEEE 802.11g ;IEEE 802.11b
Interface: USB 2.0
Transmission rate:

  • 11b: 1 / 2 / 5.5 / 11 Mbps
  • 11g: 6 / 9 / 12 / 18 / 24 / 36 / 48 / 54 Mbps
  • 11n: up to 150 Mbps
Frequency range: 2.412 ~ 2.4835 GHz
Operating Channels: 1 ~ 14 (2.4G)
Transmit power: 18 dBm (Typical)
Spread-spectrum technology: DSSS
Modulation type: CCK / OFDM / BPSK / QPSK / QAM
Receiver Sensitivity:
  • 11n: -68dBm@130M ; -68dBm@108M
  • 11g: -69dBm@54M
  • 11b: -85dBm@11M
Encryption:
  • WPA / WPA2 / WPA-WPA2 / 802.1x
  • 64 / 128 bit WEP encryption
  • WPS (PIN, PBC)
Antenna: Built-in PIFA antenna
Power Mode: BUS-Powered
Housing Material: ABS
Dimensions: 23(W) X 15.8(H) X 7.8(D) mm
Weight: Approximately 2.5 g