The j5create Wireless JUE303 AC600 Dual Band USB2.0 adapter gives you the ability to wirelessly connect your notebook or desktop computer to a network. It is complaint with the latest wireless technology, IEEE 802.11ac and its dual band capability allows it to simultaneously search 2.4G and 5G networks. It supports WPA, WPA2 encryption technology and is compatible with Windows XP/7/8 and Mac OSX 10.4~10.9.The JUE303 allows you to enjoy a fast wireless network connection
Note:
Protocol standards: IEEE 802.11n ; IEEE 802.11g ; IEEE 802.11b IEEE ; 802.11ac
Interface: USB 2.0
Transmission rate:
Frequency range:
Operating Channels:
Transmit power: 18 dBm (Typical)
Spread-spectrum technology: DSSS
Modulation type: CCK / OFDM / BPSK / QPSK / QAM
Receiver Sensitivity:
Encryption:
Antenna: Built-in omni-directional smart antenna
Power Mode: BUS-Powered
Housing Material: BUS-Powered
Dimensions: 46(W) X 18.9(H) X 8.2(D) mm
Weight: Approximately 36 g