JUA355 USB 3.0 HDMI SLIM Display Adapter

Looking for an easy way to add a second monitor? Let's get to multitasking! The JUA355 USB 3.0 HDMI SLIM Display Adapter from j5create works as an external video card, instantly allowing users to attach additional displays via an HDMI connection without the hassle of a lengthy setup or having to install additional internal hardware. The j5 create USB 3.0 Display Adapter can support up to four displays running on the same computer, turning your workstation into a fully functioning multi-display powerhouse.

This video over USB adapter works as an external video card, instantly allowing additional displays, without the hassle of opening the computer casing and installing an external graphic card. You can have your 2nd monitor with an extended display, a mirrored display, a rotational display (rotation mode not available for MAC), or make it your primary monitor.

Now enjoy true 1080p HD resolution through any computer with a USB 3.0 port. These adapters are also backwards compatible with USB 2.0 resolutions and playback, ideal for office applications. Simple "Plug and Play" operation allows you to connect your computer to a second monitor or projector and within seconds to create a new visual environment.

Manufacturer Part Number
JUA355
EAN/UPC
0847626001116,847626001116
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface
Host Interface: USB 3.0 Female Type-A Connector
Video & Audio Interface: HDMI Female Connector

Power
Power Mode: Bus-powered
Power Consumption: ≦500mA

Physical Specification
Housing Material: Aluminum
Dimensions: Main body: 23.4(W) x 6 7.72(H) x 14.45(D) mmlength: 129.5 mm
Weight : Approximately 33.5 g