The j5create's 2.5" SATA to USB 3.0 External Hard Drive Enclosure JEE251 lets you connect a 2.5 inch SATA hard drive through USB 3.0, ideal for anyone in need of storing and transferring large amounts of data. Supporting data transfer rates of up to 5 Gbps for 2.5" Hard Drives (7mm, 9.5mm, 12.5mm, SSD). The USB 3.0 interface is backwards compatible with older systems (USB 1.0-USB 2.0) at speeds of 480 Mbps and 12 Mbps.
The external hard drive enclosure features a compactdesign, and the shockproof rubber casing protects the driver from vibration. The JEE251 external storage solution is compatible with Windows® operating systems, Linux® and Mac® OS X.
Note:
Power
Power Mode: Bus-Powered
Interface
Upstream Port: USB 3.0 Micro B Female connector
Device Port: SATA I/II Data & Power Combo 22 pin
Hardware
Chipset ID: Initio INIC3609
Power Switch: On/ Off
LED: Power / Access LED : Blue
◆ Blue light on : power on
◆ Blue light off : power off
◆ Blue blinking : data transfer
Physical Specifications
Device Size: 2.5"
HD Capacity: Up to 2 TB
Housing Material: Plastic and Rubber Caes
Dimensions :
Main body:
Environmental
Operating:
Storage: