Solo2 Wireless Headphones, Active Collection

When the power of sound is your key to staying focused, the Active Collection’s Beats Solo2 Wireless headphones provide untethered music from your iPhone or iPod to fuel your on-the-go lifestyle. Immerse yourself in the clear, dynamic sound of the Beats Solo2 Wireless headphones, wherever you go. With Bluetooth technology, the Beats Solo2 Wireless offers the freedom of movement that conventional wired headphones cannot. The close-fitting comfort and streamlined design of the headband and earcups blend with your every move. Durable, foldable and wireless, these headphones are the ultimate portable listening device. Enjoy your music with our full and responsive acoustics, delivering a complete listening experience. Get closer to your music with the Beats Solo2 Wireless.

Wireless freedom

Break through the limitations of wired listening. Unplug your Beats Solo2 Wireless, pair with your iPhone, iPad, or other Bluetooth device and move freely for up to 9 metres of wireless listening. Take hands-free calls with the built-in mic, and use the on-ear controls to adjust your listening experience without reaching for your device. Stay unplugged all day thanks to the 12-hour rechargeable battery. The illuminated LED Fuel Gauge on the headphones lets you know when it’s time to recharge.

Fine-tuned acoustics

Immerse yourself in an emotional sound experience. The Beats Solo2 Wireless has a dynamic and wide range of sound with a natural clarity. The earcup padding buffers outside noise, bringing you closer to what the artist intended you to hear. Regardless of what kind of music you’re into, you’ll feel the crisp, balanced sound in your Solo2 Wireless.

Made for life on the go

The Solo2 Wireless headphones' durable housing and compact, foldable design make them the ultimate on-the-go accessory. Whether you’re on the train, dancing in your living room or at your desk, you won’t have to worry about getting tangled up in leads. Plus, if you run out of power, plug in for unlimited wired listening. These premium headphones are ready for your life, wherever it may go.

Custom comfort

Engineered for comfort. Starting at the centre of the flexible headband, the frame of the Solo2 Wireless has a one-of-a-kind curve that gives it a custom-fit feeling. The headphone’s fast-flowing curves, lack of visible screws and pivoting earcups complete this natural fit, ergonomically designed for optimal comfort and sound delivery.

Manufacturer Part Number
MKQ12ZM/A
EAN/UPC
0888462495844,888462495844
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Other Features: Bluetooth, Foldable, With Remote and Mic

Form Factor: On Ear

Power Source: Battery Power

Batteries: Rechargeable Lithium-Ion

Height: 19.8 cm / 7.8 in.

Weight: 215 g / 7.58 oz.