Dual Band Wireless-AC 3165

Exceptional Wi-Fi. Exceptional Features. Exceptional Connected Experience

The Intel® Dual Band Wireless-AC 3165 is Intel’s 2nd generation 802.11ac, dual band, 1x1 Wi-Fi + Bluetooth® adapter. It’s engineered to be faster1, stronger1, greener1 than previous gen Intel 802.11ac 1x1 products with shared Wi-Fi and Bluetooth antennas, lower power in idle modes, Intel® Dynamic Regulatory Solution and complete Microsoft Windows 10 support. Combined with Intel ® Core™ processors and exceptional Intel wireless innovations, the Intel® Dual Band Wireless-AC 3165 dramatically reshapes your connected experience at home, work or on the go.

Manufacturer Part Number
3165.NGWG
EAN/UPC
0675901319034,675901319034,0735858297561,735858297561,5032037073042
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Dimensions (H x W x D)
M.2 2230: 22 mm x 30 mm x 2.4 mm [1.5mm Max (Top Side)/ 0.1mm Max (Bottom Side)] M.2 1216: 12 mm x 16 mm x 1.7 mm
Weight
M.2 2230: 2.4g M.2 1216: 0.6g
Radio ON/OFF Control
Supported in both hardware and software
Connector interface
M.2: PCIe, USB
LED Output
On/Off
Operating Temperature (Adapter Shield)
0º to +80° C
Humidity Non-Operating
50% to 90% RH non-condensing (at temperatures of 25°C to 35°C)
Operating Systems
Microsoft Windows 7*, Microsoft Windows 8.1*, Microsoft Windows 10*, Linux* (most features not available on Linux)
Wi-Fi Alliance
Wi-Fi CERTIFIED* for 802.11ac, Wi-Fi CERTIFIED* a/b/g, Wi-Fi CERTIFIED* n, WMM*, WPA*, WPA2*, and WPS, WPS 2.0, Protected Management Frames, Wi-Fi Direct* for peer to peer device connections
Wi-Fi Miracast Source
IEEE WLAN Standard
IEEE 802.11abgn, 802.11ac, 802.11d, 802.11e, 802.11i, 802.11h, 802.11w
Architecture
Infrastructure and SoftAP; Supports simultaneous Client and SoftAP modes
Roaming5
Supports seamless roaming between respective access points (802.11b, 802.11g, 802.11a/b/g, 802.11a/b/g/n, and 802.11ac)
Bluetooth®
Dual Mode Bluetooth* 2.1, 2.1+EDR, 3.0, 4.0, 4.1,4.2 (BLE)

Security

Authentication
WPA and WPA2, 802.1X (EAP-TLS, TTLS, PEAP, LEAP, EAP-FAST), EAP-SIM, EAP-AKA
Authentication Protocols
PAP, CHAP, TLS, GTC, MS-CHAP*, MS-CHAPv2
Encryption
64-bit and 128-bit WEP, AES-CCMP, TKIP
Wi-Fi Direct* Encryption and Authentication
WPA2, AES-CCMP
Product Safety
Management Frame Protection
UL, C-UL, CB (IEC 60950-1)
802.11w (WFA- Protected Management Frames)

Compliance

Government
FIPS7 ,FISMA Product Name Model Number