USB to DP Adapter

The Lenovo USB 3 to DP Adapter delivers combined video and audio over a single USB port to a DP display. This adapter is unique in that it provides a spectrum of resolutions at high speeds all the way to 4K. Connect up to 6 monitors (one adapter per monitor) at high resolutions.
Ideal for end customers wanting a 4K  solution for conference room displays, digital signage, or to enable an existing PC to support DP displays up to the latest 4K monitors.Benefits:
High quality with low latency
Can enable up to 6 USB displays (one adapter per monitor)
USB bus power (no external power supply)
Features:
Max 3840x2160@30Hz 4K output
Backward compatible with QHD and HD monitors
DP 1.1 interface (DisplayPort)
Integrated DisplayPort Audio
Note: Adapter is backwards compatible with USB 2.0, but in most cases performance above 1080P over USB 2.0 will likely be unsatisfactory.

Manufacturer Part Number
4X90J31021
EAN/UPC
0889561889138,889561889138
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


GeneralLenovo USB to DP AdapterPart number: 4X90J31021
Other Information: Microsoft Windows 7 32bit 64bit Microsoft Windows 8.1 64bit Microsoft Windows 10 64bit
Ship Group: Lenovo USB 3 to DP Adapter USB cable Warranty Poster
Agency Approvals & Certifications: CB,VCCI(Japan),BSMI (Taiwan),KC (Korea),FCC,ICES,CE,C-TICK (Australia/New Zealand)
Maximum Operating Humidity: 95
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 20
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 40
Maximum Operating Temperature Units: C
Minimum Operating Temperature: -5
Minimum Operating Temperature Units: C
Depth Metric: 75
Depth: 75mm
Depth Metric Units: mm
Depth (US): 2.95in
Height Metric: 13.8
Height: 13.8mm
Height Metric Units: mm
Height (US): 0.54in
Max Operating Humidity + Units: 95%
Min Operating Humidity + Units: 20%
Max Operating Temperature + Units: 40C
Min Operating Temperature + Units: -5C
Weight US: 1.13
Weight US Units: lbs
Weight Metric: 0.03
Weight Metric Units: Kg
Width Metric: 43.5
Width: 43.5mm
Width Metric Units: mm
Width (US): 1.71in
Warranty Period: One Year
Warranty Type: 1 Year - CRU