G276HL Widescreen LCD Monitor

Slim And Affordable

Acer G6 Series monitors are incredibly stylish with a super-slim profile. Outstanding performance, eco-friendliness and smart use of energy complement the sleek design — all while staying well within budget.

Super-Slim

Acer G6 Series monitors sport a super-slim profile with an X-shaped stand that lets them fit nicely in spaces of any size.

Manufacturer Part Number
UM.HG6EE.I01
EAN/UPC
4713392267741
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product_Model: G276HL
  • Fg_Description: G276HL Ibid 27H 16:9 1ms 100000000:1 Max(ACM) 250nits LED 1xVGA 1xDVI 1xHDMI EURO/UK EMEA EMEA MPRII Black V.cable x1
  • ACM/Dynamic: 100000000:1 Max(ACM)
  • ADM: N
  • Brand: Acer
  • Brightness: 250nits
  • Certifications: None
  • Common Parts: VGA Cable
  • DVI Cable: None
  • Display Format: 0.672916666666667
  • Feature set: None
  • Generation: 6
  • GridVista: N
  • HDMI Cable: None
  • Height adj + Rotation: None
  • I/O SKU: 1A+1D+1H
  • KB: N
  • MS: N
  • Model Name: G276HLI
  • Model name on Carton Label: G276HL I
  • Panel Size: 27H
  • Panel Surface: None Glare
  • Power Cord: EURO/UK
  • Protection Film: Generic
  • RFID: N
  • Region Code: EMEA
  • Region/NS: EMEA
  • Response Time: 1ms
  • Sensormatic Tag: N
  • TCO: MPRII
  • USB Hub: None
  • VGA Cable: 1
  • Version: Black+1xVGA 1xDVI 1xHDMI
  • Version on Rating Label: G276HL Ibid
  • Warranty Card: EMEA Consumer (2yr)
  • Adapter/Qty: None
  • Colors: Black
  • NS: ACG