Atom Quad-core x5-Z8500 1.44GHz Mobile Processor

Intel® Atom™ Processor

Now, with more processing power and energy efficiency, so you can work smarter and play harder

Manufacturer Part Number
FJ8066401715814
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials
Processor Number: x5-Z8500
Cache: 2 MB
Instruction Set: 64-bit
Embedded Options Available: No
Lithography: 14 nm

Performance
# of Cores: 4
# of Threads: 4
Processor Base Frequency: 1.44 GHz
Burst Frequency: 2.24 GHz
Scenario Design Power (SDP): 2 W

Memory Specifications
Max Memory Size (dependent on memory type): 8 GB
Memory Types: LPDDR3 1600
Max # of Memory Channels: 2
Max Memory Bandwidth: 25.6 GB/s

Graphics Specifications
Processor Graphics : Intel® HD Graphics
Graphics Base Frequency: 200 MHz
Graphics Burst Frequency: 600 MHz
Execution Units: 12
Intel® Wireless Display: Yes
# of Displays Supported : 3

Expansion Options
PCI Express Revision: 2.0
PCI Express Configurations : 2x1, 1x2
Max # of PCI Express Lanes: 2

I/O Specifications
USB Revision: 3.0
# of USB Ports: 3

Package Specifications
TJUNCTION: 90°C
Package Size: 17mm x 17mm
Sockets Supported: UTFCBGA1380
Low Halogen Options Available: See MDDS

Advanced Technologies
Intel® 64 : Yes
Intel® Identity Protection Technology : Yes

Intel® Data Protection Technology
Intel® AES New Instructions: Yes

‡ This feature may not be available on all computing systems. Please check with the system vendor to determine if your system delivers this feature, or reference the system specifications (motherboard, processor, chipset, power supply, HDD, graphics controller, memory, BIOS, drivers, virtual machine monitor-VMM, platform software, and/or operating system) for feature compatibility. Functionality, performance, and other benefits of this feature may vary depending on system configuration.