Enterprise performance 10K HDD TB 4KN SED

The Perfect Match of High Capacity and High Performance

  • High-capacity and small 2.5-inch footprint enables data centers to keep pace with data growth and optimize data center real estate.
  • Delivers 1.8TB of high-performance data access for write-intensive applications
  • Future-proof your storage solutions with advanced format interfaces of 512 Emulation and 4K Native.
  • Seagate® TurboBoost™ option accelerates I/O operations and optimizes response times to complete more transactions in less time—even during peak demand.
  • Latest 12Gb/s SAS interface for improved scalability
  • Over 2× legacy 3.5-inch 10K-RPM HDD capacity within a lower power envelope
  • Seagate PowerChoice™ technology for T10-compliant power management enables IT organizations to tailor systems for enhanced power consumption.
  • Seagate RAID Rebuild™ technology option makes RAID recovery faster and safer.
  • Protection Information (PI) protects against inadvertent data change.
  • Seagate Secure™ drive models (AES-256) help cut IT drive retirement costs while helping securely protect data where it lives—on the drive.
  • Delivers 1200GB of high-performance data access for write-intensive applications
Best-Fit Applications
  • Mission-critical servers and external storage arrays
  • Power- and space-constrained data centers
  • Green IT and drive-retirement cost reduction initiatives
  • Compliance or data security initiatives
  • Migration from 3.5-inch drive systems to next-generation technology

Manufacturer Part Number
ST900MM0108
EAN/UPC
0763649063378,763649063378,7636490061929
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Generation1: 10K.8
Capacity2: 900GB
Interface: SAS 12Gb/s
Spin Speed: 10000RPM
Cache4: 128MB
Areal Density: 644.6
Encryption5: Encryption
Maximum Operating Shock: 25Gs
Maximum Length: 100.45mm
Maximum Width: 70.10mm
Maximum Height: 15.00mm
Typical Weight: 189g
AFR: 0.44%
Operating Temperature: 55°C
Average Operating Power: 7.12WTURBOBOOST6: Yes