Inspiron 15-5555 Notebook

Be your best. Anywhere.

Do every task better on a ultraportable laptop with a vibrant 15” display and a built-in DVD drive.

With Windows 10 Home – get the best combination of Windows features you know and new improvements you’ll love. Buy select configurations now or upgrade for free on any Dell PC.

Your mobile media center

Studio-quality sound: Whether you’re mixing, streaming or chatting, Waves MaxxAudio® delivers lower lows, higher highs and outstanding audio performance.

Built-in entertainment: Watch DVDs, burn CDs or load software and applications quickly onto your desktop with an internal optical disc drive.

Manufacturer Part Number
i5555-2144BLK
EAN/UPC
0884116168461,884116168461
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio and Speakers

  • 2 tuned speakers with Waves MaxxAudio®
    1 combo headphone / microphone jack

Optical Drive

  • Built-in Tray Load DVD (Reads and Writes to DVD / CD)

Power

  • Battery
    40 WHr, 4-Cell Battery (removable)
    47 WHr, 4-Cell Battery (removable)

    AC Adapter
    45 Watt AC Adapter (w/standard graphics)
    65 Watt AC Adapter (w/discrete graphics option)

Dimensions

  • 15 w/non-touch: 0.94” (23.75mm) / 14.9” (380.0mm) / 10.25” (260.4mm)
    15 w/touch: 0.95” (24.05mm) / 14.9” (380.0mm) / 10.25” (260.4mm)

    Starting at Weights1
    15 AMD 4c/40WHr: 5.07 lb (2.30 Kg) with HD non-touch / 5.47 lb (2.48 Kg) with HD touch
    17 AMD 4c/40WHr: 6.30 lb (2.86 Kg) with HD+ non-touch / 7.46 lb (3.38 Kg) with FHD touch

Regulatory Compliance

  • E-Star 6 and EPEAT Bronze
    Product Safety, EMC and Environmental Datasheets (in English)
    Dell Regulatory Compliance Home Page (in English)
    Dell and the Environment (in English)