4MP IP Dome Camera

Beyond 1080p...
4 Megapixels

See more and know more with this 4 megapixel IP camera from Q-See. With double the pixels of 1080p, you'll see more clearly than ever before. In addition to the high definition, the QCN8030D features a durable weatherproof housing with an IP67 rating to keep out dust and water. The infrared LEDs give 100 feet of infrared night vision to let the camera keep watch through the night as easily as through the day. Whether you're protecting the front office or the back yard, this camera is built to help you see more of what matters most.

Manufacturer Part Number
QCN8030D
EAN/UPC
0645439248540,645439248540
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dome Camera

Supports triple stream
4 Megapixel IP Camera
1/3” Camera Image Sensor
3.6mm Camera Lens
Resolution
4MP: 2560x1440 pixels
3MP: 2304x1296 pixels
1080p: 1920x1080 pixels
720p: 1280x720 pixels
24 IR LEDs
Up to 100ft of Night Vision
IP67 Rated Metal Camera Housing
IR Cut Filter
850nM Infrared Wavelength
3D Noise Reduction
DWDR, BLC, HLC
Auto/Manual Gain Control
Auto/Manual 1/3-1/10000s Electronic Shutter
ONVIF Profile S
<5W Power Consumption (LEDs ON)
Operating Temp -22º to 140ºF
ONVIF Compatible with the following brands: Dahua, Arecont Vision, AXIS, Bosch, Brickcom, Canon, CP Plus, Dynacolor, Honeywell, Panasonic, Pelco, Samsung, Sanyo, Sony, Videosec, Vivotek.
 Android & iOS Support