QCN8033B Network Camera

Add to your security with Q-See's 3MP High Definition IP Bullet Camera. Did you forget to lock a gate? Is every entry point secure? Connect to the NVR and view what's going on anytime, and put your mind at ease right from your phone, tablet, or computer.

Manufacturer Part Number
QCN8033B
EAN/UPC
0645439249202,645439249202
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera Type Bullet
Camera Technology IP
Image Sensor Size 1/3”
Image Sensor Type CMOS
Image Resolution 2304 x 1296
Megapixels (digital) 3
Effective Pixels 2304 x 1296
Lens Size 3.6mm
Angle of View 65 to 70
IR Cut Filter Yes
Frame Rate 20fps @ 3MP / 30fs @ 1080p

NIGHT VISION
IR LEDS 30
Infrared Wavelength 850nM
Min Lux Illumination 0.1/F1.2(color), 0.01/F1.2 (b&w-LEDS on)
Night Vision Range Up to 100 ft
ADDITIONAL IMAGE FEATURES
Auto Iris No
On Screen Display No
Backlight Compensation BLC/HLD/DWDR
Electronic Shutter Auto/Manual 1/3-1/10,000s
Gain Control Auto/Manual
Wide Dynamic Range None
Noise Reduction 3D
REMOTE MONITORING
Use as Standalone Yes
Compatible Mobile Devices iPhone, iPad, Android
Compatible Systems NVRs
PHYSICAL ATTRIBUTES
Weatherproof Yes
IP Rating IP66
Body Construction Metal
Mounting Hardware Screws
Weight 17.5 oz
Dimensions without bracket 2.5”w x 3.25”d x 2.75”h
Dimensions with bracket 2.5”w x 3.25”d x 6.25”h
Operating Temperature -22° to 140° F