16 Channel Digital 4MP NVR QC8816-4

See More. Know More.
Protect what's yours

Don't miss a thing with Q-See's super high definition NVR. Connect up to 16 HD cameras, from 720p and 1080p cameras for general coverage to 3- or 4 megapixel cameras for covering the important areas. Take advantage of the plug-and play simplicity by connecting up to 16 of the cameras directly to the NVR's built-in Power Over Ethernet (POE) ports. The flexibility of IP cameras also allows you to locate them across the building, across the city or across the country from the NVR - anywhere where there's an Internet connection. With the QC8816's "Smart Add" feature, any cameras connected to the same local network can be easily added to the NVR with only a few button clicks.

Your smartphone or tablet is the key to worry-free set up. Simply follow the Startup Wizard, scan the QR code on the NVR and you're system is ready for you to access anywhere you have signal. Stay in the know, even on the go with the free remote monitoring apps for Android and Apple mobile devices. Mac and Windows programs also let you access and control one or more systems including remote cameras. The NVR will send out email alerts with still images if motion is detected or if someone is tampering with your cameras.

The QC8816 NVR is future-proof with the latest technologies. Upgrade to 4K cameras with even more pixel depth! Connect to a 4K video monitor for even clearer on-screen viewing. Expand the internal storage from the installed 4TB hard drive to a total of four 6TB hard drives for a total 24TB storage space. It's also H.265-ready. This improved compression technology allows storage of even more hours of video than previously possible when H.265 IP cameras are connected. With Q-See's NVR and IP cameras, you'll have peace of mind now, and for years to come.

Manufacturer Part Number
QC8816-4
EAN/UPC
0645439249639,645439249639
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Specifications

Channels: 16
Hard Drive: 4TB
Maximum Hard Drive Capacity: 24TB (four 6TB HDD)
NVR Viewing Resolution: 4K, 1080p, 720p
Remote Monitoring: Android, Apple, PC, Mac
Camera Connectivity: Direct and via Network/Internet
Camera Connections: 16 Direct, 16 through network/Internet (max 16 total)
Warranty: 2 years