PERFORMANCE WITHOUT COMPROMISE
The Heron HD3430 2D area imager brings unmatched elegance along with the latest advanced 2D reading technology to the modern point-of-sale. The stylish silhouette of the new 2D area imager enriched with multiple color changing lights, innovative and modern design material, together with the audio speaker, amplifies the customer’s brand experience at the point-of-sale.
NOW WITH 2D AND IMAGE CAPTURE
The Heron HD3430 2D area imager provides outstanding reading performance on 1D and 2D codes as well as image capture capabilities. Featuring the market’s most efficient aiming and illumination systems, the Heron HD3430 2D area imager guarantees the operator’s best suitability combined with an outstanding all-codes reading capability.
BEAUTY AND BRAND IDENTITY
The Heron HD3430 2D area imager differs from the usual color scheme of handheld devices by providing a stunning ‘black’ or ‘white’ color option, emphasizing the curving lines of the new enclosure. Additionally, the Heron imager features in-mold decorated top covers with a choice of ‘Carbon Fiber’ or ‘Silver’ design. This imager also offers opportunities to incorporate a company brand identity by allowing customers to compose the perfect blend: combining a company logo with the top cover color with customized visual and audio feedback in order to reinforce the value of the customer’s brand.
The HD3430 2D area imager is a fusion of the features your business needs, the fashionable style customers will love, the enticing allure of light and sound now with a full 2D reading capability.
Note:
DECODING CAPABILITY
1D / LINEAR CODES Autodiscriminates all standard 1D codes including GS1 DataBar ™ linear codes.
2D CODES Aztec Code, Aztec Mesas, Data Matrix, MaxiCode, QR Code, Micro QR Code, China Han Xin Code
POSTAL CODES Australian Post, British Post, Canadian Post, China Post, Japanese Post, KIX Post, Korea Post, Planet Code, Postnet, Royal Mail Code (RM4SCC)
STACKED CODES EAN/JAN Composites, GS1 DataBar Composites, GS1 DataBar Expanded Stacked, GS1 DataBar Stacked, GS1 DataBar Stacked Omnidirectional, MacroPDF, MicroPDF417, PDF417, UPC A/E Composites
ELECTRICAL
AC POWER REQUIREMENTS Power Consumption: Operating (Maximum): <500 mA @ 5 V Operating (Typical): <300 mA @ 5 V
Sleep Mode: < 2.5 mA
INPUT VOLTAGE 5 VDC +/- 5%
ENVIRONMENTAL
AMBIENT LIGHT 0 - 100,000 lux
DROP RESISTANCE Withstands repeated drops from 1.5 m / 5.0 ft onto a concrete surface.
ESD PROTECTION (AIR DISCHARGE) 16 kV
HUMIDITY (NON-CONDENSING) 5 - 90%
PARTICULATE AND WATER SEALING IP40
TEMPERATURE Operating: 0 to 50 °C / 32 to 122 °F Storage/Transport: -20 to 70 °C / -4 to 158 °F
PHYSICAL CHARACTERISTICS
COLORS AVAILABLE Black
Other colors and custom logo options are available for minimum quantity purchase.
TOP CAP DESIGN Carbon-Fiber; Silver
WEIGHT 150.0 g / 5.3 oz
READING PERFORMANCE
IMAGE CAPTURE Graphic Formats: BMP, JPEG, TIFF; Greyscale: 256, 16, 2
IMAGER SENSOR Wide VGA: 752 x 480 pixels
LIGHT SOURCE Aiming: 650 nm VLD; Illumination: White
MOTION TOLERANCE 25 IPS
PRINT CONTRAST RATIO (MINIMUM) 15%
READING ANGLE Pitch: +/- 65°; Roll (Tilt): Up to +/- 360°; Skew (Yaw): +/- 60°
READING INDICATORS Beepers, Polyphonic; Datalogic ‘Green Spot’ Good Read Feedback; Product side and upper illumination; Good Read LED
RESOLUTION (MAXIMUM) 4 mils
READING RANGES
TYPICAL DEPTH OF FIELD Minimum distance determined by symbol length and scan angle.
Printing resolution, contrast, and ambient light dependent.
Code 39: 5 mils: 3.5 to 20.0 cm / 1.3 to 7.8 in
EAN-13: 13 mils: 3.0 to 40.0 cm / 1.2 to 15.7 in
Data Matrix: 15 mils: 2.0 to 25.0 cm / 0.8 to 9.8 in
SAFETY & REGULATORY
AGENCY APPROVALS The product meets necessary safety and regulatory approvals for its intended use. The Quick Reference Guide for this product can be referred to for a complete list of certifications.
ENVIRONMENTAL COMPLIANCE Complies to China RoHS; Complies to EU RoHS
LASER CLASSIFICATION Class 2 according to IEC 60825-1
LED CLASSIFICATION Exempt group according to IEC 62471
UTILITIES
DATALOGIC ALADDIN™ Datalogic Aladdin configuration program is available for download at no charge.
OPOS / JAVAPOS JavaPOS Utilities are available for download at no charge.
OPOS Utilities are available for download at no charge.
REMOTE HOST DOWNLOAD Lowers service costs and improves operations
WARRANTY
WARRANTY 5-Year Factory Warranty