Office 2016 Home & Student

  • For 1 PC
  • Full, installed versions of Word, Excel, PowerPoint, and OneNote
  • Store files in the cloud with OneDrive

Manufacturer Part Number
79G-04314
EAN/UPC
0885370988529,885370988529
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements:
Processor:

  • 1 Ghz or faster x86- or x64-bit with SSE2
Operating System:
  • Windows 7 or later
  • Windows Server 2008 R2
  • Windows Server 2012
Hard Disk:
  • 3.0 GB available space
Memory:
  • 1 GB RAM (32-bit)
  • 2 GB RAM (64-bit)

Others:

  • 1280 x 800 resolution
  • Graphics hardware acceleration requires a DirectX 10 graphics card.
  • A touch-enabled device is required to use any multi-touch functionality.
  • However, all features and functionality are always available by using a keyboard, mouse, or other standard or accessible input device.
  • Note that new touch features are optimized for use with Windows 8 or later.
  • Internet functionality requires an Internet connection.
  • Microsoft account required.