Stereo Headphones

With its striking aesthetics and unsurpassed sound quality Sennheiser’s HD 471 offers pure listening pleasure, whether you’re on the go or in your living room. Highly advanced transducers and innovative, lightweight diaphragms work in conjunction to provide clear, detailed sound reproduction, while the ergonomic circumaural design ensures maximum attenuation of ambient noise and a comfortable fit even after hours of use. And because these headphones are fully compatible with both portable devices as well as home stereo equipment, you’ll be able to enjoy amazing sound quality anywhere. Sennheiser’s HD 471: If you’re looking for high-performance audio, you’ve found it.

Manufacturer Part Number
506776
EAN/UPC
0615104266896,615104266896
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: black
Frequency response: 16 Hz - 24,000 Hz
Impedance: 32 Ω
Sound pressure level (SPL): 114 dB (1kHz/1Vrms)
THD, total harmonic distortion