VP278H-P Widescreen LCD Monitor

1ms Quick Response Time Monitor

  • 27” Full HD monitor with 1ms (GTG) quick response time to eliminate ghosting and tracers for more fluid video playback
  • ASUS-exclusive GamePlus provides Crosshair and Timer function for better gaming experience
  • The TÜV Rheinland-certified ASUS Flicker-Free and Low Blue Light technologies
  • Extensive connectivity including dual HDMI and D-sub ports. Plus 2-Watt stereo speakers.

Manufacturer Part Number
VP278H-P
EAN/UPC
4712900091274
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Panel Size : Wide Screen 27.0"(68.6cm) 16:9
True Resolution : 1920x1080
Display Surface Non-glare
Pixel Pitch : 0.311mm
ASUS Smart Contrast Ratio (ASCR) : 100000000:1
Viewing Angle (CR≧10) : 170°(H)/160°(V)
Response Time : 1ms (Gray to Gray)
Display Colors : 16.7M
Flicker free

Video Feature
Trace Free Technology : Yes
SPLENDID Video Preset Modes : 8 Modes (sRGB Mode/Scenery Mode/Theater Mode/Standard Mode/Night View Mode/Game Mode/Reading Mode/Darkroom Mode)
Skin-Tone Selection : 3 Modes
Color Temperature Selection : 4 Modes
QuickFit (modes) : Yes (Letter/A4/B5/Alignment Grid/Photo Modes)
GamePlus(modes) : Yes (Crosshair/Timer)
HDCP support : Yes
VividPixel : Yes
Smart View Technology : Yes

Audio Features
Stereo Speakers : 2W x 2 Stereo RMS

Convenient Hotkey
Blue Light Filter
Brightness Adjustment
Input Selection
QuickFit

I/O Ports
Signal Input : HDMI x 2, D-Sub
PC Audio Input : 3.5mm Mini-Jack
AV Audio Input : HDMI

Signal Frequency
Analog Signal Frequency : 24~83 KHz(H)/ 50~75 Hz(V)
Digital Signal Frequency : 24~83 KHz(H)/ 50~75 Hz(V)

Power Consumption
Power On : <29.1W (Based on EnergyStar 6.0)
Power Saving/Off : <0.5W
100-240V, 50/60Hz

Mechanical Design
Chassis Colors : Black
Tilt : +20°~-5°
VESA Wall Mounting : 100x100mm

Security
Kensington lock

Dimensions
Phys. Dimension with Stand(WxHxD): 641.4x444.5x219.4mm
Phys. Dimension without Stand(WxHxD): 641.4x383.1x55mm(For VESA Wall Mount)
Box Dimension(WxHxD):704x520x150mm

Weight
Net Weight (Esti.): 4.8kg
Gross Weight (Esti.): 7.2kg

Accessories
VGA cable
Audio cable
Power cord
Quick start guide
Warranty Card

Compliance and Standards
Energy Star®, BSMI, CB, CCC, CE, CEL level 1, CU, ErP, FCC, J-MOSS, PSB, PSE, RoHS, TCO6.0, UL/cUL, VCCI, WEEE, WHQL (Windows 8.1, Windows 7), MEPS, RCM, TUV Flicker-free , TUV Low Blue Light