ENGINEERED FOR PERFORMANCE
After 20 years of pushing the limits of innovation, Corsair Gaming takes the power of Cherry MX German engineering one step further.
Cherry MX Switches
Fast, precise, durable Cherry® MX
Per Key Backlit
Backlighting for outrageous customization
Fully Programmable
Reassign and create any key combo
USB Port
Easily connect most devices via USB
Comfort and Control
Textured and contoured keycaps
Gaming Circuitry
100% anti-ghosting for however fast you play
Easy Access Media
Adjust your media volume on the fly
CHERRY MX BLUE KEY SWITCHES
Used by the pros and built in Germany, Cherry MX gaming key switches feature the world’s leading mechanical key switch technology. Gold-crosspoint contacts, gold-plated contact closures, and pressure-resistant metal alloy springs give every gamer a competitive advantage.
Cherry MX Blue switches are a great choice if you want comfort and speed. You get 60g of feedback with a light click, so you get both aural and tactile response. If you want maximum feedback on when you’re hitting the actuation point, Blues are for you.
DYNAMIC BACKLIGHTING
Brilliant RED backlighting enhances the experience with virtually unlimited lighting adjustability. Choose from six unique presets or craft your own.
ENDLESS PROGRAMMABILITY
The Corsair Utility Engine (CUE) unlocks amazing keyboard programmability. Reassign any key or set up the most extreme macros for outrageous gaming control.
GET CONNECTED
Positioned for uninterrupted game play, the built in USB pass-through provides easy connection for your mouse, USB drive, or wireless headset adapter.
COMFORT AND CONTROL
Textured and contoured keycaps allow for maximum grip and enhanced feel. Personalize your experience by selecting between FPS and MOBA kits.
GAMING GRADE CIRCUITRY
100% anti-ghosting with 104 key rollover on USB ensure no matter how fast your play, all your keys register.
AUDIO ON THE FLY
Enhanced easy-access multimedia keys efficiently allow for on the fly audio changes while gaming. And when you’re not gaming, you can effortlessly play, pause, and skip audio tracks.
Note:
Warranty
Two years
Weight
2.02lbs
Key Switches
Cherry® MX Blue Mechanical
Keyboard Backlighting
Red LED
Dimensions
448mm x 170mm x 40mm
Macro Keys
All Keys
Report Rate
Selectable 8ms, 4ms, 2ms, 1ms and BIOS mode
Matrix
100% anti-ghosting and 104 Key Rollover
Keyboard Size
Standard
On-board Memory
Yes
Media Keys
FN key multimedia keys
CUE Software
Enabled
Cable Type
Tangle free rubber
WIN Lock
Yes
Keyboard Layout
NA