Note:
Parameter Specifications
Connector: Single-fiber LC
Data rate: 10 Gbps
Line rate: 10.3125 Gbps
Distance: Up to 10 km
Single power supply: 3.3 V
Maximum transmitter and dispersion penalty: 3.2 dBm
Operating case temperature range: –40 to +85 °C
Transmitter characteristics
Wavelength: 1270 +/– 10 nm or 1330 +/– 10 nm
Launch power: –8.2 to +0.5 dBm
Average launch power of OFF transmitter POFF: –30 dBm
Minimum extinction ratio: 3.5 dB
Optical Modulation Amplitude POMA: –5.2 dBm
OMA-TDP, min: –6.2 dBm
Receiver characteristics
Wavelength: 1330 +/– 10 nm or 1270 +/– 10 nm
Average receive power: –14.4 to +0.5 dBm
Maximum receiver sensitivity in OMA: –12.6 dBm
Maximum receiver reflectance: –12 dB
Stressed receiver sensitivity in OMA: –10.3 dBm