SFP+ Transciver Module

Manufacturer Part Number
AA1403169-E6
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Parameter Specifications

Connector: Single-fiber LC
Data rate: 10 Gbps
Line rate: 10.3125 Gbps
Distance: Up to 10 km
Single power supply: 3.3 V
Maximum transmitter and dispersion penalty: 3.2 dBm
Operating case temperature range: –40 to +85 °C

Transmitter characteristics


Wavelength: 1270 +/– 10 nm or 1330 +/– 10 nm
Launch power: –8.2 to +0.5 dBm
Average launch power of OFF transmitter POFF: –30 dBm
Minimum extinction ratio: 3.5 dB
Optical Modulation Amplitude POMA: –5.2 dBm
OMA-TDP, min: –6.2 dBm

Receiver characteristics


Wavelength: 1330 +/– 10 nm or 1270 +/– 10 nm
Average receive power: –14.4 to +0.5 dBm
Maximum receiver sensitivity in OMA: –12.6 dBm
Maximum receiver reflectance: –12 dB
Stressed receiver sensitivity in OMA: –10.3 dBm