12 AC Outlet Surge Protector with Built-In 10.5W 2-Port USB Charger

Power and Charge Everything This power surge protector can help solve the dwindling wall outlet conundrum by offering 12 additional standard US 3-prong grounded power outlets with sliding safety covers and a built in 2-port USB charger in one elegant package. Its compact design and lengthy cable make it very easy to create the perfect all in one power setup for the home or office. Four outlets are widely spaced to fit large "wall wart" power adapter bricks.

  • 12 surge protected standard US power outlets with 4320 Joules of protection.
  • Elegant white design with sliding safety covers protect users from accidental contact and keeps dust and debris away from unused outlets. Four corner outlets have extra-wide spacing for large "wall wart" power adapter bricks.
  • Built-in 2-port 10.5W (2.1A shared) USB charger. No need to have separate chargers wasting AC outlets.
  • Charges almost all Apple iOS, Google Android, and Microsoft Windows Mobile devices. Small Windows tablets like the Dell Venue 8 Pro are also supported.

Manufacturer Part Number
PS12-USB2
EAN/UPC
0819927010067,819927010067
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • For 120V AC / 60Hz (US plugs)
  • Capacity 15A, 1800 watts
  • Clamping voltage 330V
  • Max Spike Voltage 6,000V
  • Response time < 1 ns
  • EMI/RFI Filter range 150Khz – 100 Mhz
  • EMI/RFI Filter Attenuation 58dB