USB 3.0 Flash Memory Card Reader

Plugable's SuperSpeed USB 3.0 media card reader is compact for easy portability, with a flexible USB cord to enable connections in tight spots next to larger USB plugs. This is a great option for anyone looking for an easy way add support for the most common storage media types used in common digital cameras, MP3 players, and mobile phones.

  • SuperSpeed USB 3.0 for maximum performance.  Backward compatible with USB 2.0 hosts.
  • Supports All Common Secure Digital (SD), MultiMediaCard (MMC), and Memory Stick (MS) Card Types
  • SD, SDHC, and SDXC cards are supported in UHS-I mode up to 104 MB/sec. Note: Physical write-protect switch on SD cards not supported.
  • Supports SDXC / MSXC Cards up to 2 TB in size
  • Supported out of the box by Windows, Mac, Linux, and certain Android systems

Manufacturer Part Number
USB3-FLASH3
EAN/UPC
0819927010081,819927010081
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Uses the Realtek RTS5307 chipset featuring:

  • SD, SDHC, SDXC, MicroSD, MicroSDHC, and MicroSDXC cards are supported in UHS-I mode up to 104 MB/sec
  • MS, MS Pro, MS Duo, MS Pro Duo, and MSXC
  • Supports newer high-capacity cards:
    • SDXC (capacity up to 2TB)
    • MSXC (capacity up to 2TB)
  • Cross Platform Support: no driver install required on most modern operating systems, uses built in USB Mass Storage drivers
    • Windows: XP/Vista/7/8
    • Apple OS: 9/X
    • Linux: All variants (including Android 4.x and Chrome OS) running kernel version 2.x, 3.x with USB Mass Storage Support

Please note that not all Android 4.x systems have USB Mass Storage support: The Google Nexus 7 is one notable example that lacks this capability.