USB 3.0 4K HDMI Adapter for Multiple Monitors

4K displays have four times the number of pixels as a 1080P display. With this many pixels, best performance will be achieved when connecting the UGA-4KHDMI adapter to a USB 3.0 port on a PC, allowing SuperSpeed data-transfer rates of up to 5 gigabits per second between the computer and the adapter. The UGA-4KHDMI can be connected to a computer’s USB 2.0 port, though this is not recommended on displays above 1080P as performance will likely be sub-optimal.

The UGA-4KHDMI is completely bus powered, meaning that this device is a simple plug and play device, no additional power supply needed.

Compatibility

Intel Core i5 or AMD Llano 2GHz or better CPU recommended for productivity/web software at 4K. Single Intel HD 4000, AMD HD 7xxx, Nvidia 5xxM or better recommended for productivity/web software. Intel Core i7/AMD A10 2GHz+ and Intel HD 4000, AMD 8650, Nvidia 7xxM or better suggested for full-screen video playback.

Full motion video playback, especially at modes at or above 1080P requires video playback software that supports GPU-acceleration, as well as a compatible primary graphics card and drivers. Does not support HDCP, and will not allow for playback of encrypted Bluray disks. Cannot be mixed with non-DisplayLink USB graphics adapters and drivers (e.g. MCT, j5, or SMSC).

Manufacturer Part Number
UGA-4KHDMI
EAN/UPC
0819927010647,819927010647
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Description: USB 3.0 4K video adapter with HDMI output
Ideal Usage: Adding a single HDMI display up to 4K resolution to a supported system
Box Contents:

  • (1) USB 3.0 UGA-4KHDMI video adapter with HDMI output
  • Driver CD
  • Quick Start Guide
Features:
Number of Connections: 1
Supports Audio Output: Yes
Native Connection Type: HDMI
Adapters Included: None
Max DisplayPort Resolution: Not supported
Max HDMI Resolution : 3840x2160@30Hz (2560x1600 and below supports 60Hz refresh)
Max DVI Resolution : Not supported
Max VGA Resolution: Not supported
Chipset: DL-5500

Connectivity:
USB Connection Speed: USB 3.0 (backward compatible with USB 2.0, but performance will be limited)

Requirements:
Operating System:
Windows 10, 8.1, 8, 7 (Windows RT, Mac OS X and Linux not supported)
Hardware:
Intel Core i5 or AMD Llano 2GHz or better CPU recommended for productivity/web software at 4K. Single Intel HD 3000, AMD HD 5/6xxx, NVIDIA 4xxM or better graphics adapter recommended for productivity/web software. Intel HD 4000 or better suggested for full-screen video playback