Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Specifications
- Four USB 2.0 high speed ports (2 front, 2 rear) (Terminus Technology USB 2.0 hub chipset)
- DVI-I video output (DisplayLink DL-165 chipset) up to 1920×1080 (1080p) at 60Hz
- DVI to VGA & DVI to HDMI adapters included
- 10/100 RJ45 Ethernet network connection (ASIX AX88772A chipset)
- Front 3.5mm headphone/speaker output and microphone input (HDMI audio output not supported) (C-Media CM6300 chipset)
- 20 watt power adapter (100-240V 50/60Hz input, 5V 4A output)
- One USB Micro B to USB Micro B cable (for Dell Venue 8 Pro, Nextbook 8 (Win 8.1), Lenovo Miix 2 8″ charging and data connectivity)
- One USB Micro B to USB A cable (for standard USB port data connectivity to a laptop, etc)