UD-3900 Dual Display Universal Docking Station

One-stop upgrade for your Windows tablet, laptop, or desktop. Connect up to 10 accessories through a single USB cable. Includes the latest drivers and firmware for compatibility with Windows 10 and earlier. Fully backward compatible with USB 2.0 PCs and devices. Features two graphics ports: an HDMI port and a DVI-I port with VGA adapter for mirroring/extending your Windows desktop to external monitors, a Gigabit Ethernet port (10/100/1000 supported, full-duplex required), audio input/output, two USB 3.0 ports, and four USB 2.0 ports.

  • Provides SuperSpeed USB 3.0 (5Gbps) link from PC to dual video, gigabit Ethernet, audio input/output, and two USB 3.0 ports. (VIA VL811+ chipset with latest 9095 firmware. USB 2.0 backwards compatibility, plug and play, devices can be hot-swapped, supports USB over-current protection)
  • HDMI port supports resolutions up to 2560x1440* and DVI/VGA port supports display resolutions up to 2048x1152 / 1920x1200; wired Ethernet port supports 10/100/1000Mbps speeds
  • Full support for Windows 10, 8.1, 8, 7, & legacy XP systems. Surface RT, Mac OS X, and Linux/Unix are not supported. Docking station suggested for use with web and productivity software; not recommended for gaming
  • *2560x1440 output only available when using a single HDMI display. If dual displays are connected, each will be limited to a maximum resolution of 1920x1200. 2560x1440 output requires a "High Speed" HDMI cable. 2560x1440 mode operates at a 50Hz refresh rate; all lower modes support 60Hz refresh. 2560x1440 output requires current DisplayLink drivers and attached monitor must natively support 2560x1440 via HDMI input
  • We love our Plugable products, and hope you will too. All of our products are backed with a 1 year limited parts and labor warranty as well as Seattle-based email support

Manufacturer Part Number
UD-3900
EAN/UPC
0649241924616,649241924616
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Basic Information
Description: Flagship USB 3.0 Windows Docking Station with Dual Monitor Support
Ideal Usage: Adding dual displays, USB ports, audio and wired network to any mobile PC platform
Box Contents: 

  • Power Supply
  • USB 3.0 Data cable
  • DVI-VGA adapter
  • Quick Install Guide
  • Software CD
Display
Number of Connections: 2
Connection Types: HDMI, DVI
Max HDMI Resolution : 2560×1440
Max DVI Resolution : 2048x1152
Max VGA Resolution: 1920×1200

Connectivity
USB Connection Speed: USB 3.0
USB Expansion Ports: 2 USB 3.0 (Front Mounted)
4 USB 2.0 (Rear Mounted)
USB Charging: No
Audio In/Out: Yes
Wired Ethernet: 10/100/1000Mbps (Full-duplex only)

Requirements
Operating System: Windows 10, 8, 7, Vista Home Premium or better and XP 32-bit (does not support Windows 8 RT)
Hardware: Dual Core Intel CPU 2GHz or better. Windows GPU should be Intel, nVidia, or AMD/ATI