Pocket Blu-ray burner with eSATA/USB

The Pocket Blu-ray burner is a portable Blu-ray reader/writer burner that comes with the lighting fast eSATA and the ubiquitous USB 2.0 interface. You can now turn your Notebook or Desktop computer into a high definition cinema and enjoy the high definition video quality and the dynamic sound effect that comes in the Blu-ray. The Pocket Blu-ray burners supports writing and reading on practically all type of Blu-ray, DVD or CD media in various file formats.

When connecting to eSATA port of a computer, you can be ensured of the fastest throughput up to 3 Gbits/sec for the Blu-ray, DVD or CD recording and the smoothest playback of the Blu-ray and DVD movie. The USB 2.0 interface of the Pocket Blu-Ray burner allows it to attach to practically any computer. Designed to work in the latest Windows, Mac and Linux OS, this Pocket Blu-ray burner can also be powered from most of the USB ports* for true portability in mobile application

Securing the data

You can now secure your data on the Blu-ray, DVD or CD disc with AES 256-bit encryption by simply installing the optional Addonics CipherUSB between the Pocket Blu-ray burner and the USB port of the PC. There is no addtional software to install or password to remembr to use the CiperUSB. Once encrypted, the information on the disc will be invisible in any Blu-ray or DVD/CD player. It is a simple and cost effective solution to secure any sensitive information stored in the optical media.

Manufacturer Part Number
PBDUE
EAN/UPC
0605242972612,605242972612
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Drive type: Blu-ray / DVD-RRW burner

Interface Type:: eSATA, USB 2.0 or USB 1.1

Supported media::

Read:
BD-ROM, BD-R (SL/DL) and BD-RE (SL/DL), BDXL
DVD-ROM, DVD-R / -RW / RAM with CPRM
DVD layer of HD DVD Twin format disc
AVCHD format DVD disc
CD-ROM, CD-ROM XA, CD-I, Video CD, CD-Extra and CD-Text
Photo CD (Single and Multi session )
CD-DA
CD-R discs conforming to Orange Book Part 2
CD-RW discs conforming to Orange Book Part 3
CD layer of Super Audio CD Hybrid type

Write:
BD-R (SL/DL), BDXL, BD-R L TH,BD-RE (SL-DL)
DVD-R (SL/DL), DVD-RW (SL), DVD-RAM, DVD+R (SL/DL) and +RW 
CD-R discs conforming to Orange Book Part 2
CD-RW discs conforming to Orange Book Part 3
DVD-R / -RW / RAM with CPRM


Data Transfer Write (Max.):

BD-R (SL/DL) 2x CLV, 4x PCAV, 6x CAV
BDXL 4x
BD-R L TH 2x CLV, 4x PCAV, 6x CAV BD-RE (SL/DL) 2x CLV, 2x CLV
DVD-R 2x CLV, 4x PCAV, 8x CAV
DVD-R DL 2x CLV, 6x ZCLV
DVD-RW 1x CLV, 2x CLV, 4x ZCLV, 6x ZCLV
DVD-RAM 2x CLV, 3x CLV, 5x PCAV (Over 12x
Media: Not supported)
DVD+R 2.4x CLV, 4x PCAV, 8x CAV
DVD+R DL 2.4x CLV, 6x ZCLV
DVD+RW 2.4x, 3.3x CLV, 4x ZCLV, 8x ZCLV

CD-R 10x CLV, 16x ZCLV, 24x ZCLV
CD-RW 4x CLV, 10x CLV, 16x ZCLV, 24x
ZCLV (High Speed: 10x CLV, Ultra
Speed: 24x ZCLV, Ultra Speed plus: 24x
ZCLV

Data Transfer Read (Max.):

BD-ROM (SL/DL) 6x CAV
BD-R (SL/DL) 6x CAV
BD-R (SL LTH) 6x CAV
BD-RE (SL/DL) 6x CAV
BDXL 4xDVD-ROM (SL/DL) 8x / 8x CAV
DVD-R (SL/DL) 8x / 6x CAV
DVD-RW (SL) 8x CAV
DVD+R (SL/DL) 8x CAV
DVD+RW 8x CAV
DVD-RAM(ver.2.2) 5x PCAV
DVD-Video 4x CAV
(CSS Compliant Disc, SL/DL)
CD-R/RW/ROM 24x CAV
CD-DA (DAE) 24x CAV

Buffer Size: 4 MB (Buffer Under-run prevention function embedded)

Access time (Max.):
BD-ROM 120 ms typ
DVD-ROM 170 ms typ
DVD-RAM(ver.2.2) 190 ms typ
CD-ROM 170 ms typ

Sustained transfer rate:
BD-ROM 215.79 Mbps (6x) max.
DVD-ROM 11.08 Mbits/s (8x) max.
CD-ROM 3,600 kB/s (24x) max.

Burst transfer rate: 1.5 G bits/sec

Power Consumption: ~ 7.5 Watts

Power Source:: AC/DC power adapter,USB port*,

Dimensions::
5.62 x 5.31 x 0.87 inches
(143 x 135 x 22 mm)

Weight: 20.28 (575g)

Storage Temperature: Range: -20C to +60C

Operating Temperature: Range: +5C to +45C

Storage Humidity: 5% to 95%

Operating Humidity: 8% to 80%

Warranty: One Year

System requirements:

  • PC/AT or Compatible System
  • USB 2.0/1.1 port
  • Pentium II 350 MHz or Greater
  • Minimum hard disk space 50 MB
  • Minimum 64 MB RAM
  • One of the Following Operating System: Windows 98SE, Me, 2000, XP, 2003 Server, Vista, Windows 7, Linux kernel 2.4 and higher, Solaris 8 and higher, Mac OS X 9.0 and above