1 10/100Base-TX(RJ-45) to 1 Open SFP Port Industrial Media Converter

This is an industrial media converter that converts 1 10/100Base-TX(RJ-45) to 1 Open SFP Port . This provides a cost effective conversion from 10/100Base-TX(RJ-45) to 100Base-X fiber, while extending the network reach beyond the 100m reach limitation of copper. This industrial grade product includes a terminal block and does not come with a power plug. Our media converters and network interface cards are 100% compliant for all of our networking needs. Now you have a cost effective solution to your network upgrade needs.

Manufacturer Part Number
ADD-IFMC-FX-1SFP1
EAN/UPC
0821455492536,821455492536
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specs:

  • Compatible OEM: Industry Standard
  • Connector Types: RJ-45 & SFP
  • Connector1 Number of Ports: 1
  • Connector2 Number of Ports: 1
  • Data Rate: 100Mbs
  • Environment: Industrial
  • Managed: Unmanaged
  • Media Conversion Type: Copper to MMF or SMF
  • Media Type: MMF or SMF
  • POE: Not POE
  • Power Supply: Terminal Block
  • Product Shipping Dimension(HxWxD): 6.0 in. x 5.5 in. x 2.0 in.
  • Product Shipping Weight(LB): 1.5
  • UNSPSC Code: 43201553
  • UPC Code: 821455492536