10/100/1000Base-TX(RJ-45) x4 to 2 Open SFP Port POE+ Media Converter

This is a six port media converter that converts and supports four 10/100/1000Base-TX(RJ-45) to two 1000Base-X via 2 open SFP port connectors. The open SFP ports allows users to customize between the SX, LX, or BX connections. This media converter provides a cost effective conversion from four 10/100/1000Base-TX(RJ-45) to two 1000Base-X, while extending the network reach beyond the 100m reach limitation of copper. All the four 10/100/1000Mbps UTP RJ-45 ports support full duplex 10/100/1000Mbps connectivity (half duplex only supported in 10/100Mbps mode). The PoE(PSE) ethernet switch is a Power Sourcing Equipment (PSE) which combines data transfered over cable with 52V(typical) power supply, providing power to IEEE802.3at powered device (PD) over CAT5e UTP cable (cable length up to 100 meters/330 feet). All the four UTP RJ-45 ports are organized to be PoE output port, and each PoE port can output up to 30 watts (DC 52V/0.6A) power into CAT5e twisted-pair cable. Our media converters and network interface cards are 100% compliant for all of our networking needs. Now you have a cost effective solution to your network upgrade needs. With our certification test program, we can guarantee your product will work right the first time.

  • 1Gbs media converter for all of your data transfer needs
  • 4 RJ-45 ports to SFP RJ-45 ports to fit your application
  • Application and environment tested and guaranteed to work

Manufacturer Part Number
ADD-GMC-4RJ2SFP-POE+
EAN/UPC
0821455492574,821455492574,0821455492550,821455492550
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specs:

  • Compatible OEM: Industry Standard
  • Connector Types: RJ-45 & SFP
  • Connector1 Number of Ports: 4
  • Connector2 Number of Ports: 2
  • Data Rate: 1Gbs
  • IEEE Standard: 802.3at
  • Managed: Unmanaged
  • Media Conversion Type:  Copper to MMF or SMF
  • Media Type: MMF or SMF
  • POE: POE
  • Product Shipping Dimension(HxWxD): 6.0in. x 10.0in. x 4.0in.
  • Product Shipping Weight(LB): 6.5
  • UNSPSC Code: 43201553
  • UPC Code: 821455492574