13 R2 Notebook

Maximum mobility.

Engineered for high-performance gaming anywhere, the Alienware 13 combines an incredibly mobile design with the ultimate at-home experience when plugged into the optional Graphics Amplifier.

King of the streets. Master of the house.

The holy grail of gaming.

Plug in. Buckle up: Supercharge your at-home gaming with the optional Alienware Graphics Amplifier. Simply plug in the Alienware 13, reboot and enjoy a fully expanded desktop experience – advanced 4K NVIDIA or AMD enabled graphics, support for as many displays as the sum of: the displays supported by the card inside your Alienware Graphics Amplifier, plus your Alienware LCD, and any displays connected directly into your Alienware 13’s HDMI or mini-DP port. Also, get more connectivity with a built-in, powered, 4-port USB 3.0 hub for your favorite peripherals. 

Killer combo: Matched with the Alienware 13, the Graphics Amplifier provides a perfect solution for the gamer who desires the full rush of ultimate gaming anytime, anywhere. When gaming on the go, the new NVIDIA® GeForce® GTX 960M graphics card features 2 gigs of GDDR5 standard memory, for smooth, crisp, responsive performance that will keep you immersed and engaged.

Stay light while you battle opponents on the go, and immerse yourself fully in the desktop gaming experience.

Manufacturer Part Number
AW13R2-8344SLV
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio and Speakers

  • Internal High-Definition Audio with Creative X-Fi Software
  • 2.0 Speaker configuration
  • Audio Powered by Klipsch®
  • 7.1 Digital Audio out using HDMI out connection
Power
Battery

  • 4-cell Lithium Ion (52 WHr) Battery (Standard with i5 processor) (Standard)
  • 4-cell Lithium Ion (62 WHr) Battery (Standard with i7 processor)
A/C Adapter
  • 130W
Camera
  • FullHD 2MP Camera with dual digital microphones
Wireless
  • Killer Networks e2400 Gigabit Ethernet NIC
  • Killer 1535 802.11ac 2x2 WiFi and Bluetooth 4.1
Dimensions
  • Front: 1.04" / 26.34mm
  • Rear: 1.098" / 27.9mm
  • Height (base): 0.69" / 17.5mm to 0.72" / 18.3mm
  • Depth: 9.252" / 235mm
  • Width: 12.913" / 328mm
  • Average weight: 4.537Lbs / 2.058Kg
Battery Life
  • Up to 10.5 hours of battery life
Ports
  • (1x) Power/DC-in Jack
  • (1x) RJ-45 Gigabit Ethernet
  • (2x) SuperSpeed USB 3.0 Ports
  • (1x) Thunderbolt™ 3 Port (USB Type-C™ with support for SuperSpeed USB 10Gbps, 40Gbps Thunderbolt, and DisplayPort)
  • (1x) Alienware Graphics Amplifier Port
  • (1x) HDMI 2.0 Output
  • (1x) Audio Out 1/8" Ports (Compatible with inline mic headset)
  • (1x) Headphone 1/8" Port (retaskable for Microphone/Line-In analog audio input)
  • (1x) Noble Lock port (cable and lock sold separately)
Chassis
AlienFX Lighting Zones
  • 8 unique programmable zones with up to 20 distinct colors providing over 25.6 billion lighting combinations
Camera
  • FullHD 2MP Camera with dual digital microphones
Exterior Chassis Color
  • Epic Silver
Keyboard
  • 4-Zone, multi-color RGB, keyboard with AlienFX lighting controls
Memory Slots
  • 2-SODIMMs
Software: Alienware Command Center
  • AlienFX™
  • AlienFusion
  • AlienAdrenaline w/ Accelerator
Regulatory Compliance
  • Product Safety, EMC and Environmental Datasheets
  • Dell Regulatory Compliance Home Page
  • Dell and the Environment