OCZ’s most advanced addition to its family of enterprise drives is the Z-Drive 6000 SSD series that utilizes PCIe and NVMe interface technologies to dramatically boost the number of random I/O operations per second (IOPS) that a system can process while concurrently improving latency and power efficiency (by eliminating the traditional SATA or SCSI storage stack). The portfolio features both SFF U.2 and AIC MD2 form factors. Each Z-Drive 6000 model utilizes 16-channel NAND flash controller technology and supports the PCIe Gen. 3.0 x4 host interface to deliver high bandwidth, high IOPS, and low latency within user selectable power envelopes. As such, the Z-Drive 6000 delivers a broad range of performance and power requirements supportive of any enterprise ecosystem.
Superior Enterprise-Class Endurance & Reliability
Note:
PHYSICAL: Z-Drive 6000 U.2 Series
Specific Workload: Mixed
Form Factor: U.2
NAND: Toshiba A19nm MLC
Interface: NVMe 1.1b Gen 3 X4 (2x2)
Usable Capacities (IDEMA): 800GB / 1600GB / 3200GB / 6400GB
Physical Capacities: 1024GB / 2048GB / 4096GB / 8192GB
Serviceability: Hot-swappable (U.2)
Endurance: 3 DWPD / 5 years
Warranty: 5 years
*AIC form factor does not support dual port and Hot Swap
PERFORMANCE - 6300 Model: 1600GB
Sequential Read 128KB: 2200 MB/s
Sequential Write 128KB: 900 MB/s
Random Read 4KB: 565,000 IOPS
Random Write 4KB: 90,000 IOPS
Random W35% / R65% 4KB: 230,000 IOPS
Latency Read
(@ QD=1, Aligned, Random 4KB): 80 μs (typical)
Latency Write
(@ QD=1, Aligned, Random 4KB): 30 μs (typical)
RELIABILITY/SECURITY
MBTF: 2 millions hours
Data Path Protection: End-to-end data protection performs data integrity checks at every juncture where data is transmitted, received, processed and stored
Data Encryption: Advanced security with 256-bit AES encryption support
Serviceability: Hot-swap support enables serviceability without system downtime
Power Loss Protection: Power Loss Protection (PLP) completes in-flight write operations to prevent data loss in the event of a sudden power failure
Supported In-Box NVMe Drivers: Windows, Linux, UNIX, Solaris, VMware, UEFI
ENVIRONMENTAL
Power Consumption: Idle: 9.0W (typical), Active: 25W (typical)
Operating Temperature (Tc): 0°C ~ 60°C
Storage Temperature: -45°C ~ 70°C