Harmony Elite Universal Device Remote Control

Advanced control for the whole home

Streamline your life with intuitive, integrated control of both home entertainment and home control devices.

  • Change channels, adjust volume, fast-forward, or rewind using gestures on the bright 2.4” touchscreen.
  • Easily find the right button, even in the dark, with motion-activated, backlit controls.
  • Keep your eyes on your entertainment, not your remote, with vibration feedback.
  • Customize the dedicated media playback, cable/satellite, and DVR controls to your preferences.
  • Control and adjust smart home devices with dedicated controls.
  • Keep Harmony Elite charged and ready with the convenient charging station..
  • The replaceable battery has 20% greater capacity than previous generation Harmony remotes.

Manufacturer Part Number
915-000258
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements
Internet access: Wi-Fi: Supports 802.11g/n, WPA Personal, WPA2-AES and 64/128-bit WEP encryption
For mobile setup and control::
iOS: iPhone® 4S or later, iPad® (3rd generation or later), iPad Mini™, iPod touch® (5th generation or later) device with iOS 8.0 or higher
or
Android™:  Wi-Fi enabled smartphone with Android 4.2 or later
Bluetooth® Smart technology-enabled iOS or Android device
Harmony App: download from the App StoreSM or Google Play™
 
For online setup::
Windows® PC: Windows10,Windows 8, or Windows 7
or
 Intel® Mac OS® computer: Mac OS X 10.7 or higher
Dimensions
Remote
Height: 19.2 cm (7.56 in)
Width: 5.4 cm (2.13 in)
Depth: 2.9 cm (1.14 in)
Weight: 163.8 g (5.78 oz)
 
Hub
Height: 10.48 cm (4.16 in)
Width: 12.8 cm (4.88 in)
Depth: 2.54 cm (1.0 in)
Weight: 110.56 g (3.9 oz)
Warranty Information
1-Year Limited Hardware Warranty
Package Contents
Harmony Elite remote (with rechargeable battery)
Harmony Hub
2 IR mini-blasters
Charging station
USB cable
2 AC adapters
User documentation
Part Number
PN 915-000258