ThinkVision T2054p 19.5-inch LED Backlit LCD Monitor

The Lenovo ThinkVision monitor T2054p is a commercial monitor with premium product features. It contains built-in VGA + DP + HDMI interfaces and tilt stand function. It provides wide viewing angle by IPS panel. For space-saving scenario, this monitor is also is designed to support ThinkCentre’s Tiny PC with the Clamp Bracket. It is environmentally conscious, meeting the latest green standards including Energy Star 6.0 Certified, TUV Green Mark, EPEAT Gold Certified, TCO Display 6.0, TCO Certified Edge 2.0, UL Environment Gold, CEL 1, RoHs and 85% PCC plastic resins.19.5”-inch Colour Monitor.

Manufacturer Part Number
60D9MAR2US
EAN/UPC
0889800102202,889800102202
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Part number 60D9MAR2US
Other Information Microsoft Windows 8 Microsoft Windows 8.1 Microsoft Windows 7 Microsoft Windows 10
Brightness 250 cd/m2
Connector HDMI,DP,VGA
Contrast Ratio 1000:1
Display Type IPS
Ergonomics CEL Grade 1,TUV Green Mark,China RoHS,EPEAT Gold,TCO 6.0,Energy Star 6.0
Height Adjustment Metric 355.2
Height Adjustment Metric Units mm
Height Adjustment US 13.98
Maximum Resolution 1440 x900
Monitor Technology LED
Native Resolution 1440 x900
Power Supply Type Internal
Preset Modes Text 22
Refresh Time 7
Refresh Time Units Milliseconds
Screen Illumination LED Backlight
Viewable Image Size Inches 19.5
Viewable Image Height US 13.86
Viewable Image Height US Units in
Viewable Image Height Metric 352.1
Viewable Image Height Metric Units mm
Viewable Image Width US 18.62
Viewable Image Width US Units in
Viewable Image Width Metric 473
Viewable Image Width Metric Units mm
Stand Lift Tilt Swivel
Tilt -5 to 22 degree
Recommended Resolution 1440x900
Video Input VGA + HDMI + DP
Agency Approvals & Certifications EPEAT Gold,RoHS,UL Environment Gold,CEL Tier 1 (China),Energy Star 6.0,TUV Green Mark,TCO Display 6.0,TCO Display Edge 2.0
Maximum Operating Humidity 80
Maximum Operating Humidity Units %
Minimum Operating Humidity 10
Minimum Operating Humidity Units %
Maximum Operating Temperature 45
Maximum Operating Temperature Units C
Minimum Operating Temperature 0
Minimum Operating Temperature Units C
Depth Metric 242.6
Depth 242.6mm
Depth Metric Units mm
Depth (US) 9.55in
Height Metric 455.9
Height 455.9mm
Height Metric Units mm
Height (US) 17.95in
Max Operating Humidity + Units 80%
Min Operating Humidity + Units 10%
Max Operating Temperature + Units 45C
Min Operating Temperature + Units 0C
Weight US 8.16
Weight US Units lbs
Weight Metric 3.7
Weight Metric Units Kg
Width Metric 454.2
Width 454.2mm
Width Metric Units mm
Width (US) 17.88in
Warranty Period Three Year
Warranty Type Customer Carry-in or Mail-in Rapid Replacement Service