ThinkVision T1714p 17-inch Square LED Backlit LCD Monitor

Delivering the best value on investment for large enterprises, the Lenovo ThinkVision T1714p monitor packs with features for users of traditional square display formats. The VGA, DVI and DP interfaces assure connectivity with legacy systems and Tilt & Lift adjustable stand allows ease of use. The stand is compatible with the new easy-to-attach clamp bracket for space saving set-up with ThinkCentre Tiny PC. Environmental legacy is also ensured as it meets the latest green standards including Energy Star 6.0, TUV Green Mark, EPEAT Gold, TCO Display 6.0, TCO Certified Edge 2.0, ULE Gold, CEL 1, RoHs and 85% PCC plastic resins.

Manufacturer Part Number
60D7LAR1US
EAN/UPC
0889800084089,889800084089
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

TECHNICAL IINFORMATION
Monitor Size : 17 inch (337.920 mm * 270.336 mm)
Viewable image size : 17-inch (432mm)
Maximum viewable area (H x V): 337.920 (H) x 270.336 (V)
Native Resolution : 1280 x 1024
Contrast ratio (typical): 1000 : 1
Brightness (typical) : 250 cd/m2
Aspect Ratio : 5 : 4
Pixel pitch : 0.264 x 0.264 mm
Colors : 16.7 million
Horizontal viewing angle: :170 degrees (at 10:1 contrast ratio)
Vertical viewing angle: 160 degrees (at 10:1 contrast ratio)
Response time (typical;on/off): 5 ms
Video input : VGA, DVI-D, DP1.2
Signal cable - VGA : 1.8 m
Signal cable - DVI : 1.8 m
SYNC Type : Separate TTL
SYNC on Green : No
Bezel width (left & right):17.5 mm
Tilt : -5~22 degree backward
Swivel : no
Lift : 110 mm
Pivot : no
Soundbar Attachment: Optional Soundbar separately
VESA mount : 100 x 100 mm
Kensington lock slot : Yes
OSD : Yes
OSD languages : 8
Preset display modes : 17
User-defined display modes: 17
VESA DDC capable : 2B/CI
Power supply : Internal power adapter
Power cord : 1.8 m
ISO 9241-307 compliant: Yes

OPERATING ENVIRONMENT
CONSERVATION: Energy can be saved by switching monitors off overnight and whenever they are not in use for extended periods during the day.

POWER REQUIREMENTS
Power Voltage: 90-264VAC (100~240VAC+/-10%)
Voltage Dynamic Frequency : 50/60 Hz +/- 3 Hz
Power consumption:
Maximum: 18 watts
Typical: 14 watts
Sleep Mode: <0.5 watts
Off Mode: <0.3 watts
Earth leakage current: -- <3.5 mA at 264 VAC -- <0.25 mA at 100 VAC

AMBIENT TEMPERATURE AND RELATIVE HUMIDITY
Parameter Temperature Humidity Altitude
Operating 0 to 45 oC 10 to 80% (non-condensing) 5000 meter
Shipping -20 to 60 oC 5 to 95 % (non-condensing 0 to 40,000 ft
Storage -20 to 60 oC 5 to 95 % (non-condensing 0 to 40,000 ft

Warranty
3 years – Customer Replaceable Unit (CRU) Service