Datacenter, cloud and high-performance computing environments not only require large amounts of storage capacity, they also must provide the data protection and performance today’s applications and end users demand. The MegaRAID SAS 9361-8i 12Gb/s SAS and SATA RAID controller card addresses these needs by delivering proven performance and RAID data protection for a range of server storage applications.
Note:
Lifecycle: Active
Distrib. Inventory : No
RAID-on-Chip Controller: LSISAS3108 dual core RAID on Chip (ROC)
RAID Management Software: MegaRAID Storage Manager,StorCLI (command-line interface),CTRL-R (BIOS configuration utility),HII (UEFI Human Interface Infrastructure)
Cache Protection: Optional CacheVault Flash Module (LSICVM02) Includes CVFM04, CVPM02, mounting clip, and cable
Physical Dimensions: MD2 Low profile (6.6" x 2.536")
Host Bus Type: x8 lane PCI Express® 3.0
Cache Memory: 1GB 1866MHz DDRIII SDRAM
Internal Ports: 8
Data Transfer Rates: Up to 12Gb/s per port
Devices Supported: Up to 240 SATA and/or SAS devices
Internal Connectors: 2 HD Mini-SAS SFF8643 (Horizontal mount)
MTBF: 1,343,187 hours
Operating Temperature: Maximum ambient: Controller Card: 55°C, with optional CacheVault accessory (LSICVM02) 55°CMaximum ambient: Controller Card: 60°C (44.5°C with LSIiBBU07)
Operating Voltage (V): [+12V, +3.3V]
OS: Extensive support includes Microsoft® Windows® Vista/2008/Server 2003/2000/XP, Linux®, Solaris™ (x86), Netware®, FreeBSD®, VMware® and more. *Visit the downloads page for the most complete list of supported operating systems
Regulatory Certifications: [Australia/New Zealand (AS/NZS 3548), Canada (ICES-003), EMC: Class B-US (CFR 47, P15B), Europe (EN55022/EN55024), Japan (V-3/02.04), Safety: EN60950]
Warranty: 3 years, free 5x8 phone support, advanced replacement option