Inspiron 15-7559 Notebook

Limits are for pushing.

Experience a new level of fun, games and videos with powerful Intel® Core™ processors and the latest graphics.

With Windows 10 Home – get the best combination of Windows features you know and new improvements you’ll love. Buy select configurations now or upgrade for free on any Dell PC.

Microsoft and Dell have just raised the bar. Again.

The best Windows ever meets the best Dell ever. The result? A whole new era of power, performance and productivity. Windows 10 gives you all the features you know from the world’s most popular operating system, plus great improvements you’ll love. Enhance all you do with new Windows 10 features:
The speed you need - Windows 10 starts up and resumes fast with so there's no buffer between you and your game. Even your updates reach you as soon as they are available so you always have the latest and greatest features.
Play more games - The greatest Xbox games are now at your fingertips, and you will get built-in support for the Xbox controller and even stream Xbox One games to a Windows 10 PC, laptop, or tablet anywhere in your home. Even the cross-device barriers are down – start a game on your PC and move to your Xbox to continue playing

DirectX 12 - Break down boundaries and step into your game with graphics more stunning than ever before with the new DirectX 12 technology. Windows 10's API is armed with new features that will provide quicker processing in real time to generate higher FPS and richer graphics as well reduced power consumption to play longer.
Stay untethered for even longer - All Windows 10 devices now have Battery Saver to automatically conserve power – so you can work longer and play harder.

Rich in media.

Fully framed: Get the best front-of-screen experience with a FHD anti-glare IPS wide angle display (1920x1080). Add an optional Truelife UHD (4K resolution) touch screen and enjoy your media in stunning detail. 

Light up your game: Don’t miss a stroke with an optional backlit keyboard that lets you enjoy your gaming or computer time even at night. And a precision touchpad gives you responsive, accurate gesture support. 

Bring the noise. Immerse yourself in superior sound with Waves MaxxAudio® Pro. The studio-quality processing software enhances your listening experience, and partnered with Dell-designed performance speakers and a built-in subwoofer, you get to hear every detail.

Manufacturer Part Number
i7559-5012GRY
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio and Speakers

  • (2) tuned speakers and subwoofer with Waves MaxxAudio® Pro, 
    (1) combo headphone / microphone jack

Power

  • Battery 
    74 WHr, 6-Cell Battery
    AC Adapter
    130 Watt AC Adapter 

Wireless

  • 1x1 802.11ac + Bluetooth 4.0, Intel 3165 Dual Band 2.4&5 GHz
    2x2 802.11ac +Bluetooth 4.0, DW1820 Dual Band 2.4&5 GHz
    Gigabit Ethernet 

Dimensions

  • 383 x 265 x 25.3mm (touch and non-touch)

    Starting Weights
    Starting from 2.59Kg / 5.72lb (without touch)
    Starting from 2.67Kg / 5.88lb (with touch)

Ports

  • HDMI v1.4a with 4K Display support , (3) USB 3.0 including (1) with PowerShare   
    Kensington lock slot, 2-in-1 SD(UHS50)/MMC, RJ-45, Headset.

Chassis

  • Integrated Widescreen HD (720p) Webcam with Dual Array Digital Microphone 

    Software
    My Dell, Dell Digital Delivery, Dell Backup & Recovery, DropBox, Microsoft® Office 2013 trial, McAfee LiveSafe (30Day).

    Keyboard / 
    Touchpad
    Standard full-size, spill-resistant keyboard with numeric keys
    Optional backlit full-size, spill-resistant keyboard with numeric keys

Regulatory Compliance

  • E-Star 6.1 and EPEAT Silver