This USB-C to DB9 Serial RS232 adapter is an ideal solution for connecting a Serial RS232 device to a USB Type-C port. The adapter allows point-of-sale terminals, serial modems, industrial equipment, and other serial RS232 peripherals to interface directly with a USB Type-C port. This adapter has a data transfer rate of over 230 kbps and uses no IRQs, so there are no IRQ conflicts. Multiple adapters may be used on a single computer allowing multiple serial devices to be connected simultaneously.
Note:
Color : Black
UPC : 757120294702
Warranty : 3 Years
Vendor : C2G
Weight : 0.149 LB
Supported Systems
• Windows: 2000, XP, Vista, 7, 8, 10
• Mac: OS 8, OS9, OS X (Including Mac OSX 10.8 Mountain Lion)
• Linux/Android: Kernel 2.4.31 and above
Electrical Specifications
• Voltage rating: 30V
• Inslation resistance: 10MΩ/km
Physical Characteristics
• Operation temperature: 0° - 50°C
• Storage temerature: -25°C - 70°C
Conductor 1 (2 conductors, 1 pair)
• Size: 28AWG (7/0.12 tinned copper)
• Insulation: HD-PE
• Shield: Aluminum foil wrap - 100% coverage
Conductor 2 (2 conductors)
• Size: 26AWG (7/0.16 tinned copper)
• Insulation: 32P-PVC
Overall Cable
• Jacket: PVC (standard, non-rated)
• Foil shield: Aluminum foil - 100% coverage
• Braided shield: 16/4/0.12
• Drain wire: 28AWG (7/0.12 bare copper)
• Outer diameter: 4.5 ± 0.15mm