Performances 2GB PC2-6400 800 MHz DDR2 Desktop DIMM

Boost the performance of your PC. PNY memory upgrades will prove to be an outstanding value now and in the future.

PNYs DDR2 desktop memory is the perfect upgrade to boost the performance of your PC, for casual gaming or your Windows 7 experience. Delivering faster speeds, greater bandwidth, lower power consumption and enhanced thermal performance , memory improves overall system performance for an outstanding value with options compatible with all popular desktop PCs.

DDR2 is the next generation of DDR memory. DDR2 memory features faster speeds, greater bandwidth, lower power consumption and enhanced thermal performance. Although DDR2 modules are the same physical dimension as DDR modules, the plug-in connector configuration is different and as such DDR2 modules are not compatible with PCs requiring DDR modules, and vice-versa.

PNY manufactures DDR2 memory upgrades rated at PC2-3200, PC2-4200, PC2-5300 and higher. They are compatible with desktop and notebook computers and processors including Intel’s Pentium, Celeron, Centrino, AMD’s Athlon and Sempron Socket AM2 processors, and others. PNY upgrade modules are compatible with systems from Apple, Compaq, DELL, Gateway, HP, IBM and over 5000 other systems.

Manufacturer Part Number
MD2GSD2800
EAN/UPC
0751492585024,751492585024
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PC Type/Memory Type: Desktop DDR2
Capacity: 2 GB
Frequency Speed (JEDEC): 800 MHz (PC2-6400)
Cas Latency: CL 6
Voltage: 1,8v
Speed Compatibility: 667 MHz (PC2-5300), 533 (PC2-4300)