Performance 8GB DDR3 1333MHz (PC3-10666) CL9 Notebook Memory

GET BETTER PC PERFORMANCE WITH A PNY DDR3 PC MEMORY UPGRADE

Want to work with the latest memory-intensive applications like graphic design and video-editing tools? Like to keep lots of browser windows open for work, school, or play? Is your PC having trouble keeping up? A DDR3 1333MHz CL9 memory upgrade.from PNY gives you the speed you need to get the most out of your current Windows desktop PC. PNY’s Performance line of DDR3 RAM modules is purpose-built for users who want rock-solid re-liability and great value. For more than 30 years,PNY has been rigorously sourcing, testing, and manufacturing memory upgrades for thousands of the most popular PC platforms. No matter whatyou do on your PC, you'll do it better and faster with a DDR3 1333MHz CL9 upgrade from PNY.

DDR3 1333MHz Performance

  • PNY DDR3 memory features faster speeds,greater bandwidth, lower power consumption,and enhanced thermal performance for a noticeable improvement in PC response times during memory-intensive application use.
  • PNY DDR3 memory modules are rigorously engineered and tested to ensure stable, reliable performance in real-world computing environments.
Compatibility
  • PNY DDR3 upgrade kits and modules are tested to ensure compatibility with most PC desktop makes and models.
  • PLEASE NOTE: While DDR3 modules share the same physical dimensions as DDR2 and DDR, plug-in configuration differ, making DDR3 incompatible with PCs requiring DDR2 or DDR modules

Manufacturer Part Number
MN8GSD31333
EAN/UPC
0751492586014,751492586014
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Memory Type:DDR3

Capacities:4GB - 16GB

Frequency Speed:1333MHz (PC3-10666)

CAS Latency:9

Timings:9-9-9

Voltage:1.5V

XMP Support:No

Form Factor:204-pin

Module Dimension (LxW):67.60mm×30.00mm

Operating Temperature:0°C to +85°C

Warranty:Lifetime Warranty