8GB DDR3 SDRAM Memory Module

Boost the performance of your PC. PNY memory upgrades will prove to be an outstanding value now and in the future.

DDR3 is the next generation of DDR memory. DDR3 memory features faster speeds, greater bandwidth, lower power consumption and enhanced thermal performance. Although DDR3 modules are the same physical dimension as DDR2 and DDR modules, the plug-in connector configuration is different and as such DDR3 modules are not compatible with PCs requiring DDR2 modules, and vice-versa.

Manufacturer Part Number
MD8GK2D31333NHS
EAN/UPC
0751492585444,751492585444
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • PC Type/Memory Type : Desktop DDR3
  • Capacity : 8 GB (2x4 GB)
  • Frequency Speed (JEDEC) : 1333 MHz (PC3-10660)
  • Cas Latency : CL 9
  • Voltage : 1,5v
  • Speed Compatibility: 1066 MHz (PC3-8500)