Intel 6th generation Core ready DDR3L DRAM with superior overclocking at 1.35V
Corsair Vengeance Pro Series DDR3L memory modules are designed for the latest 6th generation Intel® Core™ (codenamed Skylake) platforms, with ICs specially screened for significant overlocking on Intel 100 Series DDR3L motherboards.
The aluminum heat spreaders provide effective temperature management and have the aggressive look you want in your gaming rig.
1.35 Volt DDR3L format supports the latest systems
They’re custom designed for Intel 6th generation Core (codenamed Skylake) processors and optimized for the latest Intel 100 Series motherboards.
Eight-layer PCBs and tightly screened RAM
Vengeance Pro Series DDR3L modules are assembled from ICs specially screened for superior overclocking potential.
Aluminum heat spreaders for better cooling
The advanced design provides effective, automatic cooling for improved reliability at higher clock speeds.
XMP 1.3 support gives you worry-free overclocking
Enable XMP on your system, and it will automatically select the maximum reliable overclocking settings for the best possible performance and 100% stability.
Backward compatible with Intel 3rd, 4th and 5th generation Core processors
This kit also works with older motherboards with DDR3 slots. Older processors may not support the higher memory bus speeds and lower voltages allowed by 6th generation Core processors, but this kit will still work at slower speeds and at the 1.5V DDR3 standard. If in doubt, check your motherboard’s documentation.
Note:
Warranty:Limited Lifetime
Fan Included:No
Heat Spreader:Vengeance Pro Series
Memory Configuration:Dual Channel
Memory Series:Vengeance
Memory Type:DD3L
Package Memory Format:DIMM
Package Memory Pin:240
Performance Profile:XMP
Memory Size:16GB Kit (2 x 8GB)
SPD Latency:11-11-11-28
SPD Speed:1600MHz
SPD Voltage:1.35V
Speed Rating:PC3-17066 (2133MHz)
Tested Latency:11-11-11-31
Tested Speed:2133MHz
Tested Voltage:1.35V