Vengeance LPX 8GB (2x4GB) DDR4 DRAM 3600MHz C18 Memory Kit - Black

Designed for high-performance overclocking on Intel 100 Series motherboards

Vengeance LPX memory is designed for high-performance overclocking. The heatspreader is made of pure aluminum for faster heat dissipation, and the eight-layer PCB helps manage heat and provides superior overclocking headroom. Each IC is individually screened for performance potential.

The DDR4 form factor is optimized for the latest Intel 100 Series motherboards and offers higher frequencies, greater bandwidth, and lower power consumption than DDR3 modules. Vengeance LPX DDR4 modules are compatibility-tested across 100 Series motherboards for reliably fast performance. There’s XMP 2.0 support for trouble-free automatic overclocking. And, they’re available in multiple colors to match your motherboard, your components, or just your style.

Manufacturer Part Number
CMK8GX4M2B3600C18
EAN/UPC
0843591070034,843591070034
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty:Limited Lifetime

Fan Included:Yes

Heat Spreader:Vengeance LPX

Memory Configuration:Dual / Quad Channel

Memory Series:Vengeance

Memory Type:DDR4

Package Memory Format:DIMM

Package Memory Pin:288

Performance Profile:XMP 2.0

Memory Size:8GB Kit (2 x 4GB)

SPD Latency:15-15-15-36

SPD Speed:2133MHz

SPD Voltage:1.2V

Speed Rating:PC4-28800 (3600MHz)

Tested Latency:18-19-19-39

Tested Speed:3600Mhz

Tested Voltage:1.35V