This USB-C to HDMI adapters is an ideal soltuion for utilizing the audio/video support built in to USB Type-C ports to feed an audio/video signal to a HDMI HDTV or projector to display video. This adapter supports up to a 4k (3840x2160 at 30Hz) resoltuion allowing it to deliver a high quality video image to the connected display. The compact design of this adapter make it a perfect pair for BYOD (Bring Your Own Device) applications in education or corporate environments.
Note:
Product Specifications
Color : White
UPC : 757120294757
Warranty : 3 Years
Vendor : C2G
Weight : 0.071 LB
Video Specifications
• Maximum resolution: 4k (3840x2160 at 30Hz)
• Features supported: 3D video, HDCP 2.0
Electrical specifications
• Voltage rating: 30V
• Insulation resistance: 10MΩ/km
Physical Characteristics
• Operation temperature: 0° - 50°C
• Storage temerature: -25°C - 70°C
Conductor 1 (2 conductors, 5 pairs)
• Size: 32AWG (7/0.08 tinned copper)
• Insulation: FM-PE
• Shield: Aluminum foil - 100% coverage
• Drain wire: 32AWG (7/0.08 tinned copper)
Conductor 2 (4 conductors)
• Size: 32AWG (7/0.08 tinned copper)
• Insulation: HD-PE
Conductor 3 (1 conductors)
• Size: 28AWG (7/0.12 tinned copper)
• Insulation: HD-PE
Overall Cable
• Jacket (standard, non-rated)
• Foil shield: Aluminum foil - 100% coverage
• Braided shield: 16/7/0.12
• Drain wire: 32AWG (7/0.08 bare copper)
• Outer diameter: 5.2 ± 0.2mm