USB-C to VGA Video Adapter - White

This USB-C to VGA adapters is an ideal soltuion for utilizing the video support built in to USB Type-C ports to feed a video signal to a VGA monitor or projector to display video. This adapter supports up to a 1920x1200 resoltuion allowing it to deliver a high quality video image to the connected display. The compact design of this adapter make it a perfect pair for BYOD (Bring Your Own Device) applications in education or corporate environments.

Manufacturer Part Number
29472
EAN/UPC
0757120294726,757120294726
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color :: White
UPC :: 757120294726
Warranty :: 3 Years
Vendor :: C2G
Weight :: 0.073 LB
Video Specifications
• Maximum resolution: 1920x1200
Electrical specifications
• Voltage rating: 30V
• Insulation resistance: 10MΩ/km
Physical Characteristics
• Operation temperature: 0° - 50°C
• Storage temerature: -25°C - 70°C
Conductor 1 (3 pairs)
• Size: 32AWG (7/0.08 tinned copper)
• Insulation: FM-PE
• Shield: Aluminum foil - 100% coverage
• Drain wire: 32AWG (7/0.08 tinned copper)
Conductor 2 (4 conductors)
• Size: 32AWG (7/0.08 tinned copper)
• Insulation: HD-PE
Conductor 3 (1 conductors)
• Size: 28AWG (7/0.12 tinned copper)
• Insulation: HD-PE
Overall Cable
• Jacket (standard, non-rated)
• Foil shield: Aluminum foil - 100% coverage
• Braided shield: 16/5/0.08 tinned copper
• Drain wire: 32AWG (7/0.08 bare copper)
• Outer diameter: 5.2 ± 0.2mm