Toolless Cat6a Keystone Jack, Gray

The BHDBT-001-KJ-GY Toolless Cat6a Keystone Jack terminates the Cat6a wall jack in your HDBaseT installation without using a punchdown tool. Just lace the conductors into the stuffer cap, press the 110 connector, and lock the jack into place. Use in standard keystone wallplates with any Cat6a cable. This jack is UL-listed and meets all requirements for EIA/TIA Cat6a compliance.

Manufacturer Part Number
BHDBT-001-KJ-GY
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW

Cable Type: Cat6a

PHYSICAL

Color: Gray

CONNECTIONS

Connector A: RJ45 (FEMALE)
Connector B: 110-TYPE TERMINAL
Ports: 1

SPECIAL FEATURES

Chromebook Compatible: No

WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty